Pulse Electronics Corporation 4 W Rf Antenna KD3FREQHQ2

Description
ANT HELIC 1-4 W SPEC FREQ 142- Product overview: KD3FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4 W SPEC FREQ 142- Product overview: KD3FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4 W Rf Antenna - 875-KD3FREQHQ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4 W Rf Antenna
875-KD3FREQHQ2
4 W Rf Antenna 875-KD3FREQHQ2
ANT HELIC 1-4 W SPEC FREQ 142- Product overview: KD3FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ2 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4 W SPEC FREQ 142- Product overview: KD3FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4 W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD3FREQHQ2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD3FREQHQ2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD3FREQHQ2
RF Antennas KD3FREQHQ2
145.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 142MHz ~ 149MHz TNC Male Connector Mount

145.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 142MHz ~ 149MHz TNC Male Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD3FREQHQ2 KD3FREQHQ2
Product Name 4 W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

Log Periodic Antenna - Model SAS-512-4 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Compact Helical Tripleband GNSS Antenna - AS-ANT3B-COMPHEL-L1256-SMA-00 - ArduSimple
Specs
Gain 33 dB
VSWR 2 :1
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
iANT215 - iant215 - BARTEC
Specs
Pattern Type Omni directional
Polarization Other;

Vertical

Primary Frequency Range 2400.0 to 5470.0 MHz
View Details
Multi-Band Antennas - 1408041 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 800.0 to ? MHz
View Details