Pulse Electronics Corporation 4W Rf Antenna KD2FREQHQ4

Description
ANT HELIC 1-4W SPEC FRQ 162-17 Product overview: KD2FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4W SPEC FRQ 162-17 Product overview: KD2FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-KD2FREQHQ4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-KD2FREQHQ4
4W Rf Antenna 875-KD2FREQHQ4
ANT HELIC 1-4W SPEC FRQ 162-17 Product overview: KD2FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ4 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4W SPEC FRQ 162-17 Product overview: KD2FREQHQ4 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ4 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD2FREQHQ4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD2FREQHQ4
RF Antennas KD2FREQHQ4
168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz Connector Mount

168MHz DCS, ISM, GSM, PCS Helical RF Antenna 162MHz ~ 174MHz Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD2FREQHQ4 KD2FREQHQ4
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

mmWave OTA Antenna Test System for Far Field up to 235cm -  - Copper Mountain Technologies
Specs
Applications Aerospace or Military; Satellite Communications; Vehicular
Primary Frequency Range 220000.0 MHz
Additional Features Military or Aerospace Specifications
View Details
Antennas - 2195729-2 - TE Connectivity
TE Connectivity
Specs
Applications Modem or Wireless Network; 5G 5000, GNSS, 5G 4000, 5G 3500, LTE, 5G
Polarization Linear
Primary Frequency Range 790.0 to 5925.0 MHz
View Details
4 suppliers
Multi-Band Antennas - 2024078 - RS Components, Ltd.
Specs
Applications Multi-band
Pattern Type Omni directional
Primary Frequency Range 0.0 to ? MHz
View Details
Shielding Effectiveness Kit - Model AK-HFR - A.H. Systems Inc.
Specs
Applications RF Testing
Pattern Type Directional
Polarization Linear
View Details