Pulse Electronics Corporation 4W Rf Antenna KD2FREQHQ3

Description
ANT HELIC 1-4W SPEC FRQ 150-16 Product overview: KD2FREQHQ3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ3 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4W SPEC FRQ 150-16 Product overview: KD2FREQHQ3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ3 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-KD2FREQHQ3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-KD2FREQHQ3
4W Rf Antenna 875-KD2FREQHQ3
ANT HELIC 1-4W SPEC FRQ 150-16 Product overview: KD2FREQHQ3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ3 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4W SPEC FRQ 150-16 Product overview: KD2FREQHQ3 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ3 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD2FREQHQ3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD2FREQHQ3
RF Antennas KD2FREQHQ3
155.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 150MHz ~ 161MHz Connector Mount

155.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 150MHz ~ 161MHz Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD2FREQHQ3 KD2FREQHQ3
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details
2.4GHz 5dBi Rubber Duck Antenna with SMA Male Movable Connector - ET-WI5R-SMMO - Eteily Technologies India Pvt. Ltd.
Specs
Pattern Type Omni directional
Primary Frequency Range 2400.0 to 2500.0 MHz
Gain 5 dB
View Details
Octave Horn Antenna - Model SAS-590-10 - A.H. Systems Inc.
Specs
Applications Aerospace or Military; RF Testing
Pattern Type Directional
Polarization Linear
View Details
Antenna - 88357217 - Radwell International
Specs
Applications RF Testing
View Details