Pulse Electronics Corporation 4W Rf Antenna KD2FREQHQ2

Description
ANT HELIC 1-4W SPEC FRQ 142-14 Product overview: KD2FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ2 can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT HELIC 1-4W SPEC FRQ 142-14 Product overview: KD2FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ2 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
4W Rf Antenna - 875-KD2FREQHQ2 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
4W Rf Antenna
875-KD2FREQHQ2
4W Rf Antenna 875-KD2FREQHQ2
ANT HELIC 1-4W SPEC FRQ 142-14 Product overview: KD2FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ2 can be used for catalog matching and distributor lookup.

ANT HELIC 1-4W SPEC FRQ 142-14 Product overview: KD2FREQHQ2 from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD2FREQHQ2 can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD2FREQHQ2 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD2FREQHQ2
RF Antennas KD2FREQHQ2
145.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 142MHz ~ 149MHz Connector Mount

145.5MHz DCS, ISM, GSM, PCS Helical RF Antenna 142MHz ~ 149MHz Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD2FREQHQ2 KD2FREQHQ2
Product Name 4W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 590-1007-ND - DigiKey
Specs
Applications RF Antennas
Primary Frequency Range 2400.0 MHz
Gain 5 dB
View Details
2 suppliers
RF Antennas - 758-910 - Quarktwin Technology Ltd.
Specs
Applications GSM
Technology Type Whip; Whip, Straight
View Details
RF, Antenna centric solutions - BGSA147ML10 - Infineon Technologies AG
Specs
Primary Frequency Range 400.0 to 7125.0 MHz
View Details