Pulse Electronics Corporation 512 MHZ 4W Rf Antenna KD19FREQ

Description
ANT ANT. 406-512 MHZ WHIP 1/4W Product overview: KD19FREQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MHZ, 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MHZ, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD19FREQ can be used for catalog matching and distributor lookup.
Request a Quote
Description
ANT ANT. 406-512 MHZ WHIP 1/4W Product overview: KD19FREQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MHZ, 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MHZ, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD19FREQ can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
512 MHZ 4W Rf Antenna - 875-KD19FREQ - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
512 MHZ 4W Rf Antenna
875-KD19FREQ
512 MHZ 4W Rf Antenna 875-KD19FREQ
ANT ANT. 406-512 MHZ WHIP 1/4W Product overview: KD19FREQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MHZ, 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MHZ, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD19FREQ can be used for catalog matching and distributor lookup.

ANT ANT. 406-512 MHZ WHIP 1/4W Product overview: KD19FREQ from Pulse Electronics is a Rf Antenna for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 512 MHZ, 4W. Search-friendly keywords include Rf Antenna, RF Antennas, electronic component, datasheet, replacement part, 512 MHZ, 4W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 875-KD19FREQ can be used for catalog matching and distributor lookup.

Supplier's Site
RF Antennas - KD19FREQ - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
RF Antennas
KD19FREQ
RF Antennas KD19FREQ
459MHz DCS, ISM, GSM, PCS Whip, Straight RF Antenna 406MHz ~ 512MHz Connector Mount

459MHz DCS, ISM, GSM, PCS Whip, Straight RF Antenna 406MHz ~ 512MHz Connector Mount

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd.
Product Category Antennas Antennas
Product Number 875-KD19FREQ KD19FREQ
Product Name 512 MHZ 4W Rf Antenna RF Antennas
Applications RF Testing DCS, ISM, GSM, PCS
Unlock Full Specs
to access all available technical data

Similar Products

ANTA7000 2.4 GHz Antenna -  - Sensata Technologies
Sensata Technologies
Specs
Polarization Vertical
Primary Frequency Range 2400.0 MHz
Gain 2.14 dB
View Details
RF Antennas - 2946-758-912-ND - DigiKey
Specs
Applications Modem or Wireless Network; Bluetooth, WLAN
Primary Frequency Range 2442.5 MHz
Gain 2 dB
View Details
2 suppliers
RF, Antenna centric solutions - BGC100GN6 - Infineon Technologies AG
Specs
Primary Frequency Range 600.0 to 2700.0 MHz
View Details