RJ45 Connectors w/o Magnetics
Jack Modular Connector 8p8c (RJ45, Ethernet) 90° Angle (Right) Shielded, EMI Finger Cat5e
Modular Connectors / Ethernet Connectors RJ45 1x2 Cat5e Pin-in-Paste
RJ45 CONNECTOR, RCPT, 8P8C, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Pulse Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | JXR8-1003NL | 553-JXR8-1003NL-ND | JXR8-1003NL | 72AC4732 |
| Product Name | RJ45 Connector | Modular/Ethernet Connector (RJ45, RJ11) Jacks | Modular Connectors / Ethernet Connectors | Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45; Jack | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | THT - PIN IN PASTE | Panel Mount, Through Hole | Mounting Peg | Through Hole Mount |
| Category | Modular Connector and RJ Connector |