Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXR8-1002NL

Description
CONN JACK 2PORT PCB
Request a Quote Datasheet
Description
CONN JACK 2PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JXR8-1002NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JXR8-1002NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JXR8-1002NL-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JXR8-1002NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXR8-1002NL
Modular Connectors / Ethernet Connectors JXR8-1002NL
Modular Connectors / Ethernet Connectors RJ45 1X2 1000BASE-TX Pin-in-Paste ICM

Modular Connectors / Ethernet Connectors RJ45 1X2 1000BASE-TX Pin-in-Paste ICM

Buy Now Datasheet
Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics - 72AC4731 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics
72AC4731
Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics 72AC4731
RJ45 CONNECTOR, RCPT, 8P8C, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, RCPT, 8P8C, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-JXR8-1002NL-ND JXR8-1002NL 72AC4731
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

PWRBLADE RECEPTACLE - RIGHT ANGLE - 51762-10902400AALF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers
10+10 Pos. Male Plug DIL Straight 3mm THT Connector, Screw-Lok Board Mount (T+R) - G125-MV12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PCB Connectors - NC1-FL4G-S23-01 - kTB Solutions
Specs
Connector Type 1.0mm Female
Gender Female / Jack
Frequency 0.000 to 110.000 GHz
View Details
C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details