CONN JACK 2PORT PCB
Modular Connectors / Ethernet Connectors RJ45 1x2 100Base-TX Pin-in-Paste ICM
RJ45 CONNECTOR, RCPT, 8P8C, 2PORT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
CONN, RJ45, 1X2, 100BASE-TX, TY ROHS COMPLIANT: YES
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JXR8-1001NL-ND | JXR8-1001NL | 72AC4730 | 79AH3447 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Rcpt, 8P8C, 2Port; Modular Connector Type Pulse Electronics | Conn, Rj45, 1X2, 100Base-Tx, Ty Rohs Compliant Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Mounting Peg | Through Hole Mount |