CONN JACK 1PORT PCB
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 2
Applications: Buck Converters
Mounting Type: Through Hole
Orientation: Horizontal
CONN MAGJACK 1PORT 100 BASE-TX
Modular Connectors / Ethernet Connectors 100Base-TX NonPoE 1-Port RJ45 THT PIP
CONN JACK 1PORT 100 BASE-TX PCB
| DigiKey | Win Source Electronics | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2049-ND | 17639-JXR1-0011NL | JXR1-0011NL | JXR1-0011NL | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors,Interconnects | CONN MAGJACK 1PORT 100 BASE-TX | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | ||
| Mounting | Through Hole | Through Hole | Through Hole |