Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics JXR1-0001NLT

Description
Win Source Part Number: 1066430-JXR1-0001NLT Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 80 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; 43860-0005; 43202-8927; J0026D01BNL; J0026D21BNL; J00-0045NL; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network
Request a Quote Datasheet
Description
Win Source Part Number: 1066430-JXR1-0001NLT Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 80 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; 43860-0005; 43202-8927; J0026D01BNL; J0026D21BNL; J00-0045NL; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1066430-JXR1-0001NLT - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1066430-JXR1-0001NLT
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1066430-JXR1-0001NLT
Win Source Part Number: 1066430-JXR1-0001NLT Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tape & Reel (TR) Contact Material: Phosphor Bronze Height Above Board: 0.550" (13.97mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 80 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; 43860-0005; 43202-8927; J0026D01BNL; J0026D21BNL; J00-0045NL; ECCN: EAR99 Fake Threat In the Open Market: 76 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network

Win Source Part Number: 1066430-JXR1-0001NLT
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ JXR1
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR)
Contact Material: Phosphor Bronze
Height Above Board: 0.550" (13.97mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 80
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 2-406549-5; 43860-0005; 43202-8927; J0026D01BNL; J0026D21BNL; J00-0045NL;
ECCN: EAR99
Fake Threat In the Open Market: 76 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 1066430-JXR1-0001NLT
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Subminiature D-type Connector, 9 Pins, In-Vacuum, Male Pins - A2374-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Male / Plug
View Details
Power Edge Card Straddle Mount Type Connector - 83808-D2A1N11 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Mini Banana Plug, Double Stacking - DB500 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details