Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics JXR0-0005NL

Description
Win Source Part Number: 1066463-JXR0-0005NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 43860-0005; 43202-8927; J0026D21BNL; J00-0045NL; J1011F01PNL; RJHSE5381; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: JXR00005NL,553-2047
Request a Quote Datasheet
Description
Win Source Part Number: 1066463-JXR0-0005NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 43860-0005; 43202-8927; J0026D21BNL; J00-0045NL; J1011F01PNL; RJHSE5381; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: JXR00005NL,553-2047
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1066463-JXR0-0005NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1066463-JXR0-0005NL
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1066463-JXR0-0005NL
Win Source Part Number: 1066463-JXR0-0005NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXR0 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.545" (13.84mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 30 LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 43860-0005; 43202-8927; J0026D21BNL; J00-0045NL; J1011F01PNL; RJHSE5381; ECCN: EAR99 Fake Threat In the Open Market: 63 pct. MSL Level: 3 (168 Hours) HTSUS: 8536.69.4040 Mfr: Pulse Electronics Network Other Names: JXR00005NL,553-2047

Win Source Part Number: 1066463-JXR0-0005NL
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ JXR0
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 30
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 43860-0005; 43202-8927; J0026D21BNL; J00-0045NL; J1011F01PNL; RJHSE5381;
ECCN: EAR99
Fake Threat In the Open Market: 63 pct.
MSL Level: 3 (168 Hours)
HTSUS: 8536.69.4040
Mfr: Pulse Electronics Network
Other Names: JXR00005NL,553-2047

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-2047-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-2047-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-2047-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JXR0-0005NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXR0-0005NL
Modular Connectors / Ethernet Connectors JXR0-0005NL
Modular Connectors / Ethernet Connectors Magjack RJ45 1X1 100D 1:1 THT PIP

Modular Connectors / Ethernet Connectors Magjack RJ45 1X1 100D 1:1 THT PIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1066463-JXR0-0005NL 553-2047-ND JXR0-0005NL
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
PWRBLADE HEADER - RIGHT ANGLE - 51731-092LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Header Connector
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
View Details
3 suppliers
PB Backplane Male Straight Power Connector - 80318-3 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
PCB Connectors - NCI-MYG-M51 - kTB Solutions
Specs
Connector Type BMA; BMA Male
Gender Male / Plug
Frequency 0.000 to 6.000 GHz
View Details