The RJ45 Connector, Jack, 8P8C, THT from Pulse Electronics is designed for single-port Gigabit Power over Ethernet (PoE+) applications, compliant with IEEE 802.3at standards. It features integrated magnetics and is suitable for use with leading PHY manufacturers. The connector operates within a temperature range of 0°C to +70°C and is RoHS compliant. Electrical specifications include a typical insertion loss for TX/RX and a return loss of 100Ω (± 15 Ω). The connector is rated for a peak wave solder temperature of 260°C and offers high performance for maximum electromagnetic interference (EMI) suppression. It has a durability rating of 500 insertions and a retention force of 20 lbs (9.072 kgs). The materials used include brass for the shield and phosphor bronze for the contacts, with a gold plating over nickel for enhanced conductivity. The connector dimensions comply with FCC requirements, making it suitable for various applications in networking and telecommunications.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXK0
Package: Tray
Product Status: Active
Connector Type: RJ45
Number of Rows: 1
Number of Ports: 1
Applications: 10/100/1000 Base-T, AutoMDIX, Power over Ethernet+ (PoE+)
Orientation: 90° Angle (Right)
Mounting Type: Through Hole
Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S PoE+
CONN JACK 1PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5e; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2659-ND | JXK0-0190NL | JXK0-0190NL | 60AC3136 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects -Modular Connectors -Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector |