Manufacturer: Pulse Electronics
Win Source Part Number: 1333906-JXK0-0136NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 50.0µin (1.27µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.546" (13.87mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 45
Mounting: Through Hole
LED Color: Yellow, Green - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Copper Alloy
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 78
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-2729,553-2729-5,
RoHS Status: RoHS Compliant
CONN JACK 1PORT PCB
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXK0-0136NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXK0-0136NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S ETHERNET (NON PoE)
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1333906-JXK0-0136NL | 553-2729-5-ND | 365-JXK0-0136NL | JXK0-0136NL |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector |