Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD7-0V09NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JXD7-0V09NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JXD7-0V09NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JXD7-0V09NL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Rj45 Jack W/ Led, R/a, 100Base-Tx, 8P8C; Modular Connector Type Pulse Larsen Antennas - 47AK3216 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Jack W/ Led, R/a, 100Base-Tx, 8P8C; Modular Connector Type Pulse Larsen Antennas
47AK3216
Rj45 Jack W/ Led, R/a, 100Base-Tx, 8P8C; Modular Connector Type Pulse Larsen Antennas 47AK3216
RJ45 JACK W/ LED, R/A, 100BASE-TX, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

RJ45 JACK W/ LED, R/A, 100BASE-TX, 8P8C; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 553-JXD7-0V09NL-ND 47AK3216
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Rj45 Jack W/ Led, R/a, 100Base-Tx, 8P8C; Modular Connector Type Pulse Larsen Antennas
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Custom Off The Shelf Micro Circular Connectors - Type Latching - A22050-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
PCB Connectors - NC2-FYG-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Female
Gender Female / Jack
Frequency 0.000 to 50.000 GHz
View Details
Headers, Male Pins - A111676-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Current Rating 3.0 amps
View Details
2 suppliers
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Mounting PC Mount
View Details