CONN JACK 1PORT SURFACE MOUNT
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Dn 1x1 Tab Down Ethernt
CONN JACK 1PORT SMD RJ45 1:1
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3746-ND | 60AC3135 | JXD6-1100NL | JXD6-1100NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Surface Mount | Surface Mount | Mounting Peg | Surface Mount |