Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD6-0002NL

Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3745-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3745-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3745-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics - 60AC3134 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics
60AC3134
Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics 60AC3134
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - JXD6-0002NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXD6-0002NL
Modular Connectors / Ethernet Connectors JXD6-0002NL
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Grn/Grn LEDs Ethernt

Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Grn/Grn LEDs Ethernt

Buy Now Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-3745-ND 60AC3134 JXD6-0002NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Surface Mount Surface Mount Mounting Peg
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1242-ND - DigiKey
Specs
Gender Male / Plug
Mounting Board, Chassis
View Details
2 suppliers
PB+ Backplane Female Straight Press Fit Power Connector - 80317-2 - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Headers, Male Pins - A26394-ND - DigiKey
Specs
Connector Type Header Connector; Header
Mounting Through Hole
Voltage Rating 250 volts
View Details