Win Source Part Number: 1362646-JXD6-0001NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Temperature Range - Operating: -40°C ~ 85°C
Fake Threat In the Open Market: 30 pct.
MSL Level: 1 (Unlimited)
Mfr: Pulse Electronics
Series: PULSEJACK™ JXD6
Package: Tray
Product Status: Obsolete
Features: Board Guide
Mounting Type: Surface Mount
HTSUS: 8536.69.4040
REACH Status: REACH Unaffected
ECCN: EAR99
Shielding: Shielded, EMI Finger
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Material: Copper Alloy
Orientation: 90° Angle (Right)
Housing Material: Liquid Crystal Polymer (LCP)
Height Above Board: 0.549" (13.95mm)
Number of Ports: 1
LED Color: Green - Yellow
Tab Direction: Up
Shield Material: Brass
Number of Cores per Jack: 4
CONN JACK 1PORT SURFACE MOUNT
CONN JACK 1PORT SMD RJ45 1X1 Product overview: JXD6-0001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD6-0001NL can be used for catalog matching and distributor lookup.
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Mounting:Surface Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Grn/Ylw LEDs Ethernt
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 1362646-JXD6-0001NL | 553-3744-ND | 365-JXD6-0001NL | 60AC3133 | JXD6-0001NL |
| Product Name | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | SMD Electronic Connector | Rj45 Connector, Jack, 8P8C, Cat3/5, Smt; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Solder | Solder | SMD/SMT |