CONN JACK 1PORT PCB
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD3
Package: Tray
Features: Board Lock
Mounting Type: Through Hole
Operating Temperature: -40°C ~ 85°C
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Vert Grn/Ylw LEDs PoE
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Vertical
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3273-ND | JXD3-0003NL | 60AC3131 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Mounting Peg |