CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics Network
Win Source Part Number: 1333956-JXD3-0002NL
Category: Connectors, Interconnects>Modula
Packaging: Bulk
Standard Package: 1
ECCN: EAR99
Fake Threat In the Open Market: 65
MSL Level: Vendor Undefined
REACH Status: REACH info available upon request
Other Part Number: 2266-JXD3-0002NL
Product Status: Active
RoHS Status: RoHS non-compliant
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD3-0002NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD3-0002NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1000BaseT 1x1 Vert Grn/Ylw LEDs Ethernt
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Vertical
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3272-ND | 1333956-JXD3-0002NL | 365-JXD3-0002NL | JXD3-0002NL | JXD3-0002NL | 60AC3130 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Mounting Peg | Through Hole |