CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 1000BaseT 1x1 Vertical Ethernt
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Vertical
CONN,RJ45,VERTICAL,1
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3271-ND | JXD3-0001NL | 60AC3129 | 79AH3441 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics | Conn,rj45,vertical,1Gd,1 Pulse Electronics |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Mounting Peg |