Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD2-0Z25NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JXD2-0Z25NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JXD2-0Z25NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JXD2-0Z25NL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD2-0Z25NL
Electronic Connector 365-JXD2-0Z25NL
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD2-0Z25NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z25NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD2-0Z25NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z25NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics - 46AK9938 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
46AK9938
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics 46AK9938
MODULAR CONN, 10P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, 10P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-JXD2-0Z25NL-ND 365-JXD2-0Z25NL 46AK9938
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

Quick Connects, Quick Disconnect Connectors - 36-1281-ND - DigiKey
Specs
Gender Male / Plug
Mounting Through Hole
View Details
MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
SDL Connectors - 1-1761199-6 - TE Connectivity
Specs
Connector Type Wire to Board Connector
Mounting Board Mount
Current Rating 1.5 amps
View Details
5 suppliers