Pulse Electronics Corporation Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics JXD2-0Z15NL

Description
Manufacturer: Pulse Electronics Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics Series: PULSEJACK™ JXD2 Package: Tray Product Status: Active Connector Type: RJ45 Number of Ports: 1 Number of Rows: 1 Tab Direction: User Selectable Contact Material: Phosphor Bronze
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics Series: PULSEJACK™ JXD2 Package: Tray Product Status: Active Connector Type: RJ45 Number of Ports: 1 Number of Rows: 1 Tab Direction: User Selectable Contact Material: Phosphor Bronze
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics -  - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics
Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics
Manufacturer: Pulse Electronics Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics Series: PULSEJACK™ JXD2 Package: Tray Product Status: Active Connector Type: RJ45 Number of Ports: 1 Number of Rows: 1 Tab Direction: User Selectable Contact Material: Phosphor Bronze

Manufacturer: Pulse Electronics
Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD2
Package: Tray
Product Status: Active
Connector Type: RJ45
Number of Ports: 1
Number of Rows: 1
Tab Direction: User Selectable
Contact Material: Phosphor Bronze

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JXD2-0Z15NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JXD2-0Z15NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JXD2-0Z15NL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD2-0Z15NL
Electronic Connector 365-JXD2-0Z15NL
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD2-0Z15NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z15NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD2-0Z15NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z15NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics - 46AK9937 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
46AK9937
Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics 46AK9937
MODULAR CONN, 10P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, 10P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):10P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-JXD2-0Z15NL-ND 365-JXD2-0Z15NL 46AK9937
Product Name Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Conn, 10P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data