Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD2-0Z14NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JXD2-0Z14NL-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JXD2-0Z14NL-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JXD2-0Z14NL-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD2-0Z14NL
Electronic Connector 365-JXD2-0Z14NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD2-0Z14NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z14NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD2-0Z14NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z14NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics - 46AK9936 - Newark, An Avnet Company
Chicago, IL, United States
Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
46AK9936
Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics 46AK9936
MODULAR CONN, 8P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

MODULAR CONN, 8P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 553-JXD2-0Z14NL-ND 365-JXD2-0Z14NL 46AK9936
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data