CONN JACK 1PORT PCB
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD2-0Z11NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z11NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT 100 BASE-TX PCB
MODULAR CONN, 8P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JXD2-0Z11NL-ND | 365-JXD2-0Z11NL | JXD2-0Z11NL | 46AK9935 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connector Jacks With Magnetics | Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector |