Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD2
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100 Base-TX, AutoMDIX
Mounting Type: Through Hole
Orientation: Vertical
CONN JACK 1PORT PCB
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD2-0Z10NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0Z10NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT 100 BASE-TX PCB
MODULAR CONN, 8P8C, RJ45 JACK, TH; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JXD2-0Z10NL-ND | 365-JXD2-0Z10NL | JXD2-0Z10NL | 46AK9934 | |
| Product Name | Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connector Jacks With Magnetics | Modular Conn, 8P8C, Rj45 Jack, Th; Modular Connector Type Pulse Electronics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector |