Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JXD2-0011NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333884-JXD2-0011NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.663" (16.85mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: Vertical Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: User Selectable Shield Material: Brass Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JXD2-0011NL-ND,553-3 270,-JXD2-0011NL Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333884-JXD2-0011NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.663" (16.85mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: Vertical Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: User Selectable Shield Material: Brass Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JXD2-0011NL-ND,553-3 270,-JXD2-0011NL Product Status: Obsolete RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333884-JXD2-0011NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333884-JXD2-0011NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333884-JXD2-0011NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333884-JXD2-0011NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.663" (16.85mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: Vertical Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: User Selectable Shield Material: Brass Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 84 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JXD2-0011NL-ND,553-3 270,-JXD2-0011NL Product Status: Obsolete RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333884-JXD2-0011NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Height Above Board: 0.663" (16.85mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: Vertical
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: User Selectable
Shield Material: Brass
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 84
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JXD2-0011NL-ND,553-3270,-JXD2-0011NL
Product Status: Obsolete
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3270-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3270-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3270-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics - 60AC3128 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics
60AC3128
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics 60AC3128
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Vertical RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - JXD2-0011NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXD2-0011NL
Modular Connectors / Ethernet Connectors JXD2-0011NL
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Vertical Ethernt

Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Vertical Ethernt

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors
Product Number 1333884-JXD2-0011NL 553-3270-ND 60AC3128 JXD2-0011NL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack Female / Jack
Termination Solder Through Hole
Unlock Full Specs
to access all available technical data

Similar Products

PC Pin, Single Post Connectors - 36-1365-2-ND - DigiKey
Specs
Mounting Through Hole
View Details
MINI DIN JACK 6 POSITIONS - 80203-508B6L - Rego Electronics Inc.
Specs
Gender Female / Jack
Termination Through Hole
Mounting PC Mount
View Details
8+8 Pos. Male DIL Vertical Throughboard Conn. Screw-Lok Board Mount (T+R) - G125-MV11605M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
2 suppliers
Hard Metric Backplane Connectors - 100668-1 - TE Connectivity
Specs
Category Board to Board Connector
Termination Through Hole - Press-Fit
Mounting Board Mount
View Details
6 suppliers