CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD2-0010NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD2-0010NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Win Source Part Number: 1333922-JXD2-0010NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Height Above Board: 0.663" (16.85mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: Vertical
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: User Selectable
Shield Material: Brass
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Other Part Number: -JXD2-0010NL,JXD2-00
Product Status: Obsolete
RoHS Status: RoHS Compliant
Modular Connectors / Ethernet Connectors 1X1 W/LED'S 100BASE-T RJ45 1:1
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-JXD2-0010NL | 553-3269-ND | 1333922-JXD2-0010NL | JXD2-0010NL |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Termination | Solder | Solder |