Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD1-1001NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3742-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3742-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3742-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD1-1001NL
Electronic Connector 365-JXD1-1001NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD1-1001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-1001NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD1-1001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-1001NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1338261-JXD1-1001NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1338261-JXD1-1001NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1338261-JXD1-1001NL
Win Source Part Number: 1338261-JXD1-1001NL Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Series: PULSEJACK™ JXD1 Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 6.00µin (0.152µm) Package: Tray Contact Material: Copper Alloy Height Above Board: 0.346" (8.80mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 LED Color: Yellow - Green Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 34 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8536.69.4040 Mfr: Pulse Electronics Product Status: Obsolete

Win Source Part Number: 1338261-JXD1-1001NL
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD1
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 6.00µin (0.152µm)
Package: Tray
Contact Material: Copper Alloy
Height Above Board: 0.346" (8.80mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 34 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Pulse Electronics
Product Status: Obsolete

Buy Now Datasheet
Modular Connector Jacks With Magnetics - JXD1-1001NL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
JXD1-1001NL
Modular Connector Jacks With Magnetics JXD1-1001NL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - JXD1-1001NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXD1-1001NL
Modular Connectors / Ethernet Connectors JXD1-1001NL
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Ylw/Grn LEDs Ethernt

Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Ylw/Grn LEDs Ethernt

Buy Now Datasheet
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics - 60AC3125 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics
60AC3125
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics 60AC3125
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-3742-ND 365-JXD1-1001NL 1338261-JXD1-1001NL JXD1-1001NL JXD1-1001NL 60AC3125
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular Connector Jacks With Magnetics Modular Connectors / Ethernet Connectors Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole Through Hole Mounting Peg
Unlock Full Specs
to access all available technical data