CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD0
Package: Tray
Product Status: Active
Connector Type: RJ45
Number of Ports: 1
Number of Rows: 1
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Modular Connectors / Ethernet Connectors RJ45 1x1 Tab Up 1:1 GreenPHY 1000Base-T
CONN JACK 1PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JXD1-0026NL-ND | JXD1-0026NL | JXD1-0026NL | 60AC3124 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects- Modular Connectors- Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Mounting Peg | Through Hole |