CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD1-0019NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0019NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXD0
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
Termination: Solder
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45 1x1 Tab Up 1:1 GreenPHY 1000Base-T
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-JXD1-0019NL | 553-JXD1-0019NL-ND | 60AC3122 | JXD1-0019NL | |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects -Modular Connectors- Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Gender | Female / Jack | Female / Jack | Female / Jack | ||
| Termination | Solder | Solder | PCB | ||
| Category | Modular Connector and RJ Connector |