CONN JACK 1PORT PCB RJ45 1X1 Product overview: JXD1-0014NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0014NL can be used for catalog matching and distributor lookup.
Manufacturer: Pulse Electronics
Win Source Part Number: 1333868-JXD1-0014NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: Flash
Contact Material: Copper Alloy
Height Above Board: 0.528" (13.40mm)
Shielding: Shielded, EMI Finger
Housing Material: Polyamide (PA66), Nylon 6/6
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Yellow - Green
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 81
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: 553-3740
RoHS Status: RoHS Compliant
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors 100BaseTX 1x1 Tab Up Grn/Ylw LEDs Ethernt
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
CONN,RJ45,1X1,100D,1
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-JXD1-0014NL | 1333868-JXD1-0014NL | 553-3740-ND | JXD1-0014NL | 60AC3120 | 79AH3439 |
| Product Name | Electronic Connector | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics | Conn,rj45,1X1,100D,1 Pulse Electronics |
| Termination | Solder | Solder | Through Hole | |||
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | ||
| Gender | Female / Jack | Female / Jack |