Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JXD1-0005NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3268-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3268-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3268-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333926-JXD1-0005NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333926-JXD1-0005NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333926-JXD1-0005NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333926-JXD1-0005NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Contact Material: Copper Alloy Height Above Board: 0.543" (13.80mm) Shielding: Shielded, EMI Finger Housing Material: Polyamide (PA66), Nylon 6/6 Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 Mounting: Through Hole LED Color: Does Not Contain LED Number of Cores per Jack: 4 Tab Direction: Up Shield Material: Brass Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 68 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JXD1-0005NL-ND,553-3 268,-JXD1-0005NL RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333926-JXD1-0005NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Copper Alloy
Height Above Board: 0.543" (13.80mm)
Shielding: Shielded, EMI Finger
Housing Material: Polyamide (PA66), Nylon 6/6
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Does Not Contain LED
Number of Cores per Jack: 4
Tab Direction: Up
Shield Material: Brass
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 68
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JXD1-0005NL-ND,553-3268,-JXD1-0005NL
RoHS Status: RoHS Compliant

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD1-0005NL
Electronic Connector 365-JXD1-0005NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD1-0005NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0005NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: JXD1-0005NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0005NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics - 60AC3116 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics
60AC3116
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics 60AC3116
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Modular Connectors / Ethernet Connectors - JXD1-0005NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXD1-0005NL
Modular Connectors / Ethernet Connectors JXD1-0005NL
Modular Connectors / Ethernet Connectors 1X1 TAB UP 100BASE-T RJ45 1:1

Modular Connectors / Ethernet Connectors 1X1 TAB UP 100BASE-T RJ45 1:1

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-3268-ND 1333926-JXD1-0005NL 365-JXD1-0005NL 60AC3116 JXD1-0005NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Electronic Connector Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45 Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Mounting Through Hole Through Hole
Unlock Full Specs
to access all available technical data