Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics JXD1-0001NL

Description
Win Source Part Number: 1066461-JXD1-0001NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXD1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.543" (13.80mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; J00-0045NL; J00-0065NL; RJHSE5381; JD0-0001NL; 406549-1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JXD1-0001NL,553-326 6,JXD1-0001NL-ND
Request a Quote Datasheet
Description
Win Source Part Number: 1066461-JXD1-0001NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXD1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.543" (13.80mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; J00-0045NL; J00-0065NL; RJHSE5381; JD0-0001NL; 406549-1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JXD1-0001NL,553-326 6,JXD1-0001NL-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1066461-JXD1-0001NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1066461-JXD1-0001NL
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1066461-JXD1-0001NL
Win Source Part Number: 1066461-JXD1-0001NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JXD1 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.543" (13.80mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100/1000 Base-T, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 50 LED Color: Yellow - Green Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Brass Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C Alternative Parts (Cross-Reference): 2-406549-5; J00-0045NL; J00-0065NL; RJHSE5381; JD0-0001NL; 406549-1; ECCN: EAR99 Fake Threat In the Open Market: 55 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: -JXD1-0001NL,553-326 6,JXD1-0001NL-ND

Win Source Part Number: 1066461-JXD1-0001NL
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ JXD1
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.543" (13.80mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
LED Color: Yellow - Green
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
Alternative Parts (Cross-Reference): 2-406549-5; J00-0045NL; J00-0065NL; RJHSE5381; JD0-0001NL; 406549-1;
ECCN: EAR99
Fake Threat In the Open Market: 55 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: -JXD1-0001NL,553-3266,JXD1-0001NL-ND

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3266-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3266-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3266-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JXD1-0001NL
Electronic Connector 365-JXD1-0001NL
CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD1-0001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0001NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD1-0001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD1-0001NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connector Jacks With Magnetics - JXD1-0001NL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
JXD1-0001NL
Modular Connector Jacks With Magnetics JXD1-0001NL
CONN JACK 1PORT 1000 BASE-T PCB

CONN JACK 1PORT 1000 BASE-T PCB

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics - 60AC3114 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics
60AC3114
Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics 60AC3114
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes

Supplier's Site
Conn,rj45,1X1,1Gd,1 Pulse Electronics - 79AH3437 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,1Gd,1 Pulse Electronics
79AH3437
Conn,rj45,1X1,1Gd,1 Pulse Electronics 79AH3437
CONN,RJ45,1X1,1GD,1: 1,TY ROHS COMPLIANT: YES

CONN,RJ45,1X1,1GD,1:1,TY ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - JXD1-0001NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JXD1-0001NL
Modular Connectors / Ethernet Connectors JXD1-0001NL
Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S 1000BASE-T RJ45 1:1

Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S 1000BASE-T RJ45 1:1

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 1066461-JXD1-0001NL 553-3266-ND 365-JXD1-0001NL JXD1-0001NL 60AC3114 79AH3437 JXD1-0001NL
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Connector Jacks With Magnetics Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics Conn,rj45,1X1,1Gd,1 Pulse Electronics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Automotive Connector; Modular Connector and RJ Connector Modular Connector and RJ Connector Modular Connector and RJ Connector
Gender Female / Jack
Termination Solder Solder Solder
Unlock Full Specs
to access all available technical data