CONN JACK 1PORT PCB
CONN JACK 1PORT 100 BASE-TX PCB
CONN MAGJACK 1PORT 100 BASE-TX
Modular Connectors / Ethernet Connectors 1x1 RJ45 1:1
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| DigiKey | ODG (Origin Data Global) | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JXD0-0012NL-ND | JXD0-0012NL | 664-JXD0-0012NL | JXD0-0012NL | 60AC3104 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connector Jacks With Magnetics | CONN MAGJACK 1PORT 100 BASE-TX | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Modular Connector and RJ Connector | |
| Mounting | Through Hole | Through Hole | Mounting Peg |