CONN JACK 1PORT PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors 1X1 RJ45 1:1
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3735-ND | 60AC3103 | JXD0-0010NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Mounting Peg |