CONN JACK 1PORT 1000 BASE-T PCB Product overview: JXD0-0001NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JXD0-0001NL can be used for catalog matching and distributor lookup.
CONN JACK 1PORT PCB
Manufacturer: Pulse Electronics
Win Source Part Number: 1333907-JXD0-0001NL
Category: Connectors, Interconnects>Modula
Packaging: Tray
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Contact Material: Phosphor Bronze
Height Above Board: 0.537" (13.65mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 50
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 8
Tab Direction: Down
Shield Material: Brass
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: -JXD0-0001NL,JXD0-00
RoHS Status: RoHS Compliant
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S 1000BASE-T RJ45 1:1
CONN JACK 1PORT 1000 BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, CAT3/5, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3, Cat5; IP Rating:-; Connector Orientation:Right Angle RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 365-JXD0-0001NL | 553-3264-ND | 1333907-JXD0-0001NL | JXD0-0001NL | JXD0-0001NL | 60AC3099 |
| Product Name | Electronic Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Cat3/5, Tht; Modular Connector Type Pulse Electronics |
| Termination | Solder | Solder | Solder | |||
| Category | Modular Connector and RJ Connector | |||||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector |