CONN JACK 4PORT PCB
Alternative Parts (Cross-Reference): Cross
Manufacturer: Pulse Electronics
Category: Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JXC0
Package: Tray
Product Status: Active
Connector Type: RJ45
Applications: 10/100/1000 Base-T, AutoMDIX
Mounting Type: Through Hole
Orientation: 90° Angle (Right)
CONN JACK 4PORT 1000 BASE-T PCB
Modular Connectors / Ethernet Connectors Magjack RJ45 2X2 1GD 1:1 RA TH
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3230-ND | JXC0-0351NL | JXC0-0351NL | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects Modular Connectors Modular Connector Jacks With Magnetics | Modular Connector Jacks With Magnetics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector | |||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Through Hole | Through Hole | Mounting Peg |