Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Jacks With Magnetics JX80-0037NL

Description
Win Source Part Number: 1180652-JX80-0037NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JX80 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.536" (13.61mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: 553-3229,-JX80-0037N L
Request a Quote Datasheet
Description
Win Source Part Number: 1180652-JX80-0037NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JX80 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.536" (13.61mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: 553-3229,-JX80-0037N L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics - 1180652-JX80-0037NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics
1180652-JX80-0037NL
Connectors, Interconnects - Modular Connectors - Jacks With Magnetics 1180652-JX80-0037NL
Win Source Part Number: 1180652-JX80-0037NL Category: Connectors, Interconnects>Modula r Connectors - Jacks With Magnetics Series: PULSEJACK™ JX80 Features: Board Guide Connector Type: RJ45 Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 30.0µin (0.76µm) Package: Tray Contact Material: Phosphor Bronze Height Above Board: 0.536" (13.61mm) Shielding: Shielded, EMI Finger Housing Material: Thermoplastic Applications: 10/100 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 2 Standard Package: 45 LED Color: Green - Yellow Number of Cores per Jack: 4 Tab Direction: Down Shield Material: Copper Alloy Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) HTSUS: 8536.69.8000 Mfr: Pulse Electronics Network Other Names: 553-3229,-JX80-0037N L

Win Source Part Number: 1180652-JX80-0037NL
Category: Connectors, Interconnects>Modular Connectors - Jacks With Magnetics
Series: PULSEJACK™ JX80
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tray
Contact Material: Phosphor Bronze
Height Above Board: 0.536" (13.61mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 2
Standard Package: 45
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Copper Alloy
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.8000
Mfr: Pulse Electronics Network
Other Names: 553-3229,-JX80-0037NL

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-3229-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-3229-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-3229-ND
CONN JACK 2PORT PCB

CONN JACK 2PORT PCB

Buy Now Datasheet
Modular Connectors / Ethernet Connectors - JX80-0037NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JX80-0037NL
Modular Connectors / Ethernet Connectors JX80-0037NL
Modular Connectors / Ethernet Connectors 1X2 TAB DOWN W/LED'S ETHERNET (NON PoE)

Modular Connectors / Ethernet Connectors 1X2 TAB DOWN W/LED'S ETHERNET (NON PoE)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1180652-JX80-0037NL 553-3229-ND JX80-0037NL
Product Name Connectors, Interconnects - Modular Connectors - Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors / Ethernet Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 Connectors - 133190-E - TE Connectivity
Specs
Connector Type Modular Connector and RJ Connector
Termination Through Hole - Solder
Mounting Board Mount, Panel Mount
View Details
2 suppliers
PCB Connectors - NC2-ML2G-S-01 - kTB Solutions
Specs
Connector Type 2.4mm Connector; 2.4mm Male
Gender Male / Plug
Frequency 0.000 to 50.000 GHz
View Details
PwrBlade ® - 51915-117LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 8 #
View Details
3 suppliers
D-Sub Connector Assemblies - 2262-A29200-009DKR-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Surface Mount
View Details