Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JX3V-9025NLT

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JX3V-9025NLTTR-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JX3V-9025NLTTR-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JX3V-9025NLTTR-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-JX3V-9025NLTCT-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-JX3V-9025NLTCT-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-JX3V-9025NLTCT-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Mod Conn W/ Magnetics, 8P8C, Rj45 Jack; Modular Connector Type Pulse Electronics - 59AK7071 - Newark, An Avnet Company
Chicago, IL, United States
Mod Conn W/ Magnetics, 8P8C, Rj45 Jack; Modular Connector Type Pulse Electronics
59AK7071
Mod Conn W/ Magnetics, 8P8C, Rj45 Jack; Modular Connector Type Pulse Electronics 59AK7071
MOD CONN W/ MAGNETICS, 8P8C, RJ45 JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

MOD CONN W/ MAGNETICS, 8P8C, RJ45 JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Board Mount Connectors Electrical Connectors
Product Number 553-JX3V-9025NLTTR-ND 59AK7071
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Mod Conn W/ Magnetics, 8P8C, Rj45 Jack; Modular Connector Type Pulse Electronics
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A50016-109-ND - DigiKey
Omnetics Connector Corporation
Specs
Category D-Sub Connector
Connector Type Receptacle, Female Sockets
Mounting Through Hole
View Details
Turret Connectors - 36-1510-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
PCB Connectors - NCA-FL2G-S-02 - kTB Solutions
Specs
Connector Type SMA; SSMA Female
Gender Female / Jack
Frequency 0.000 to 40.000 GHz
View Details
PWRBLADE RECEPTACLE - RIGHT ANGLE - 51761-10002406BBLF - Amphenol Communications Solutions
Specs
Termination Solder To Board
Current Rating 41.0 to 70.0 amps
Number of Contacts 24 #
View Details
3 suppliers