CONN JACK 1PORT PCB
CONN JACK 1PORT PCB
Win Source Part Number: 1349176-JX3V-9015NLT
Category: Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
Series: PULSEJACK™ JX3V
Features: Board Lock
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 30.0µin (0.76µm)
Package: Tape & Reel (TR) Cut Tape (CT)
Contact Material: Phosphor Bronze
Height Above Board: 0.689" (17.50mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-T, AutoMDIX
Orientation: Vertical
Number of Ports: 1
Standard Package: 70
LED Color: Yellow - Green
Number of Cores per Jack: 8
Tab Direction: User Selectable
Shield Material: Brass
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8536.69.4040
Mfr: Pulse Electronics
MOD CONN W/ MAGNETICS, 8P8C, RJ45 JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount
| DigiKey | Win Source Electronics | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-JX3V-9015NLTCT-ND | 1349176-JX3V-9015NLT | 59AK7069 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics | Mod Conn W/ Magnetics, 8P8C, Rj45 Jack; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector |