CONN JACK 1PORT PCB
MOD CONN W/ MAGNETICS, 8P4C, RJ45 JACK; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P4C; LAN Category:-; IP Rating:-; Connector Mounting:Through Hole Mount
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors |
| Product Number | 553-JX3V-9010NL-ND | 59AK7066 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Mod Conn W/ Magnetics, 8P4C, Rj45 Jack; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector |