CONN JACK 1PORT SURFACE MOUNT
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Connector Type: Receptacle
Number of Ports: 1(Port)
Number of Rows: 5 + 2
Applications: SATA
Orientation: Horizontal
Modular Connectors / Ethernet Connectors 1X1 TAB UP W/LED'S ETHERNET (NON PoE)
CONN,RJ45,1X1,100D,1
| DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-2658-ND | JX30-0005NL | 09AH9662 | |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Connectors,Interconnects | Modular Connectors / Ethernet Connectors | Conn,rj45,1X1,100D,1 Pulse Electronics |
| Category | Modular Connector and RJ Connector |