Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JX0011D21BNL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-2814-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-2814-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-2814-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Modular Connectors - JX0011D21BNL - 876252-JX0011D21BNL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - JX0011D21BNL
876252-JX0011D21BNL
Modular Connectors - JX0011D21BNL 876252-JX0011D21BNL
Manufacturer: Pulse Win Source Part Number: 876252-JX0011D21BNL Series: PULSEJACK™ JX0 Features: 1 Port Package: Tube Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 17 Weeks HTSUS: 8536.69.4040 Other Part Number: 553-2814, 553-2814-5-ND, 553-2814-5, -JX0011D21BNL

Manufacturer: Pulse
Win Source Part Number: 876252-JX0011D21BNL
Series: PULSEJACK™ JX0
Features: 1 Port
Package: Tube
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 17 Weeks
HTSUS: 8536.69.4040
Other Part Number: 553-2814, 553-2814-5-ND, 553-2814-5, -JX0011D21BNL

Buy Now Datasheet
Modular Connector Jacks With Magnetics - JX0011D21BNL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
JX0011D21BNL
Modular Connector Jacks With Magnetics JX0011D21BNL
CONN JACK 1PORT 100 BASE-TX PCB

CONN JACK 1PORT 100 BASE-TX PCB

Supplier's Site Datasheet
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics - 60AC3137 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics
60AC3137
Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics 60AC3137
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes

Supplier's Site Datasheet
Conn,rj45,1X1,100D,1 Pulse Electronics - 79AH3450 - Newark, An Avnet Company
Chicago, IL, United States
Conn,rj45,1X1,100D,1 Pulse Electronics
79AH3450
Conn,rj45,1X1,100D,1 Pulse Electronics 79AH3450
CONN,RJ45,1X1,100D,1 :1,TU ROHS COMPLIANT: YES

CONN,RJ45,1X1,100D,1:1,TU ROHS COMPLIANT: YES

Supplier's Site
Modular Connectors / Ethernet Connectors - JX0011D21BNL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JX0011D21BNL
Modular Connectors / Ethernet Connectors JX0011D21BNL
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S ETHERNET (NON PoE)

Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S ETHERNET (NON PoE)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-2814-ND 876252-JX0011D21BNL JX0011D21BNL 60AC3137 79AH3450 JX0011D21BNL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Modular Connectors - JX0011D21BNL Modular Connector Jacks With Magnetics Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics Conn,rj45,1X1,100D,1 Pulse Electronics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data