Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 777717-JX00-0027NL
Series: PULSEJACK JX0
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 85°C
Features: Board Guide
Connector Type: RJ45
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Contact Material: Phosphor Bronze
Height Above Board: 0.545" (13.84mm)
Shielding: Shielded, EMI Finger
Housing Material: Thermoplastic
Applications: 10/100 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
LED Color: Green - Yellow
Number of Cores per Jack: 4
Tab Direction: Down
Shield Material: Copper Alloy
Family Name: JX00
Categories: Connectors, Interconnects
Introduction Date: January 26, 2007
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
CONN JACK 1PORT PCB
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JX00-0027NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JX00-0027NL can be used for catalog matching and distributor lookup.
Modular Connectors / Ethernet Connectors 1X1 TAB DOWN W/LED'S ETHERNET (NON PoE)
CONN JACK 1PORT 100 BASE-TX PCB
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 777717-JX00-0027NL | 553-3899-ND | 365-JX00-0027NL | JX00-0027NL | JX00-0027NL |
| Product Name | Modular Connectors - JX00-0027NL | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Electronic Connector | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector |