Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JW0-0009NL

Description
CONN JACK 1PORT PCB
Request a Quote Datasheet
Description
CONN JACK 1PORT PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1369-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1369-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1369-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Singapore, Singapore
Electronic Connector
365-JW0-0009NL
Electronic Connector 365-JW0-0009NL
CONN JACK 1PORT 100 BASE-TX PCB Product overview: JW0-0009NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JW0-0009NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX PCB Product overview: JW0-0009NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JW0-0009NL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Modular Connectors - JW0-0009NL - 131404-JW0-0009NL - Win Source Electronics
Laguna Hills, CA, United States
Modular Connectors - JW0-0009NL
131404-JW0-0009NL
Modular Connectors - JW0-0009NL 131404-JW0-0009NL
Manufacturer: Pulse Electronics Corporation Win Source Part Number: 131404-JW0-0009NL Packaging: Tray Features: Board Lock Connector Type: RJ45 with USB A, Dual Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15μin (0.38μm) Height Above Board: 1.220" (31.00mm) Housing Material: Thermoplastic Applications: 10/100 Base-TX Orientation: 90° Angle (Right) Number of Ports: 1 Mounting: Through Hole LED Color: Green - Yellow Number of Cores per Jack: 5 Shield Material: Brass Categories: Connectors, Interconnects Status: Active Temperature Range - Operating: 0°C to 70°C Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Pulse Electronics Corporation
Win Source Part Number: 131404-JW0-0009NL
Packaging: Tray
Features: Board Lock
Connector Type: RJ45 with USB A, Dual
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15μin (0.38μm)
Height Above Board: 1.220" (31.00mm)
Housing Material: Thermoplastic
Applications: 10/100 Base-TX
Orientation: 90° Angle (Right)
Number of Ports: 1
Mounting: Through Hole
LED Color: Green - Yellow
Number of Cores per Jack: 5
Shield Material: Brass
Categories: Connectors, Interconnects
Status: Active
Temperature Range - Operating: 0°C to 70°C
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
JW0-0009NL
USB Connectors JW0-0009NL
USB Connectors USB/RJ45 COMBO 10/10

USB Connectors USB/RJ45 COMBO 10/10

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1369-ND 365-JW0-0009NL 131404-JW0-0009NL JW0-0009NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics Electronic Connector Modular Connectors - JW0-0009NL USB Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data