Pulse Electronics Corporation Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics JW0-0006NL

Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333934-JW0-0006NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 with USB A, Dual Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 1.221" (31.01mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100/1000 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JW00006NL,553-1368 RoHS Status: RoHS Compliant
Request a Quote Datasheet
Description
Manufacturer: Pulse Electronics Win Source Part Number: 1333934-JW0-0006NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 with USB A, Dual Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 1.221" (31.01mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100/1000 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JW00006NL,553-1368 RoHS Status: RoHS Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics - 1333934-JW0-0006NL - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics
1333934-JW0-0006NL
Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics 1333934-JW0-0006NL
Manufacturer: Pulse Electronics Win Source Part Number: 1333934-JW0-0006NL Category: Connectors, Interconnects>Modula r Connectors>Modular Connector Jacks With Magnetics Packaging: Tray Features: Board Lock Connector Type: RJ45 with USB A, Dual Number of Rows: 1 Termination: Solder Contact Finish: Gold Contact Finish Thickness: 15.0µin (0.38µm) Contact Material: Phosphor Bronze Height Above Board: 1.221" (31.01mm) Shielding: Shielded Housing Material: Thermoplastic Applications: 10/100/1000 Base-TX, AutoMDIX Orientation: 90° Angle (Right) Number of Ports: 1 Standard Package: 25 Mounting: Through Hole LED Color: Green - Green, Yellow Number of Cores per Jack: 8 Tab Direction: Up Shield Material: Copper Alloy Temperature Range - Operating: 0°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 67 MSL Level: 1 (Unlimited) HTSUS: 8536.69.4040 Other Part Number: JW00006NL,553-1368 RoHS Status: RoHS Compliant

Manufacturer: Pulse Electronics
Win Source Part Number: 1333934-JW0-0006NL
Category: Connectors, Interconnects>Modular Connectors>Modular Connector Jacks With Magnetics
Packaging: Tray
Features: Board Lock
Connector Type: RJ45 with USB A, Dual
Number of Rows: 1
Termination: Solder
Contact Finish: Gold
Contact Finish Thickness: 15.0µin (0.38µm)
Contact Material: Phosphor Bronze
Height Above Board: 1.221" (31.01mm)
Shielding: Shielded
Housing Material: Thermoplastic
Applications: 10/100/1000 Base-TX, AutoMDIX
Orientation: 90° Angle (Right)
Number of Ports: 1
Standard Package: 25
Mounting: Through Hole
LED Color: Green - Green, Yellow
Number of Cores per Jack: 8
Tab Direction: Up
Shield Material: Copper Alloy
Temperature Range - Operating: 0°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 67
MSL Level: 1 (Unlimited)
HTSUS: 8536.69.4040
Other Part Number: JW00006NL,553-1368
RoHS Status: RoHS Compliant

Buy Now Datasheet
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1368-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1368-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1368-ND
CONN JACK 1PORT PCB

CONN JACK 1PORT PCB

Buy Now Datasheet
Sheung Wan, Hong Kong
USB Connectors
JW0-0006NL
USB Connectors JW0-0006NL
USB Connectors USB/RJ45 COMBO GIGAB

USB Connectors USB/RJ45 COMBO GIGAB

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey VAST STOCK CO., LIMITED
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors
Product Number 1333934-JW0-0006NL 553-1368-ND JW0-0006NL
Product Name Connectors, Interconnects - Modular Connectors - Modular Connector Jacks With Magnetics Modular/Ethernet Connector (RJ45) Jacks With Magnetics USB Connectors
Connector Type Modular Connector and RJ Connector RJ-11; RJ-45 USB
Unlock Full Specs
to access all available technical data

Similar Products

10+10 Pos. Male Plug DIL Straight SMT Connector, Screw-Lok Board Mount (T+R) - G125-MS12005M2R - Harwin Plc
Specs
Gender Male / Plug
Current Rating 2.8 amps
Contact Pitch 1.25 mm (0.0492 inch)
View Details
Modular/Ethernet Connector (RJ45, RJ11) Jacks - A120247-ND - DigiKey
Specs
Category Modular Connector and RJ Connector
Connector Type RJ-11; RJ-45; Jack
Mounting Through Hole
View Details
Coaxial Connectors - 1568260 - RS Components, Ltd.
Specs
Category Coaxial Connector
Gender Male / Plug; Female / Jack
Termination Through hole
View Details
DIN 41612 Backplane Connectors -  - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Termination Through Hole
Mounting PC Mount
View Details