Pulse Electronics Corporation Modular/Ethernet Connector (RJ45) Jacks With Magnetics JV011I21NL

Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet
Description
CONN JACK 1PORT SURFACE MOUNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Modular/Ethernet Connector (RJ45) Jacks With Magnetics - 553-1601-5-ND - DigiKey
Thief River Falls, MN, United States
Modular/Ethernet Connector (RJ45) Jacks With Magnetics
553-1601-5-ND
Modular/Ethernet Connector (RJ45) Jacks With Magnetics 553-1601-5-ND
CONN JACK 1PORT SURFACE MOUNT

CONN JACK 1PORT SURFACE MOUNT

Buy Now Datasheet
Singapore, Singapore
SMD Electronic Connector
365-JV011I21NL
SMD Electronic Connector 365-JV011I21NL
CONN JACK 1PORT 100 BASE-TX SMD Product overview: JV011I21NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JV011I21NL can be used for catalog matching and distributor lookup.

CONN JACK 1PORT 100 BASE-TX SMD Product overview: JV011I21NL from Pulse Electronics is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD. Search-friendly keywords include connector, interconnect, header, socket, terminal block, SMD, Electronic Connector, Modular Connectors - Jacks With Magnetics. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 365-JV011I21NL can be used for catalog matching and distributor lookup.

Supplier's Site
Modular Connector Jacks With Magnetics - JV011I21NL - ODG (Origin Data Global)
Shenzhen, China
Modular Connector Jacks With Magnetics
JV011I21NL
Modular Connector Jacks With Magnetics JV011I21NL
CONN JACK 1PORT 100 BASE-TX SMD

CONN JACK 1PORT 100 BASE-TX SMD

Supplier's Site Datasheet
CONN MAGJACK 1PORT 100 BASE-TX - 17639-JV011I21NL - Utmel Electronic Limited
Hong Kong, China
CONN MAGJACK 1PORT 100 BASE-TX
17639-JV011I21NL
CONN MAGJACK 1PORT 100 BASE-TX 17639-JV011I21NL
CONN MAGJACK 1PORT 100 BASE-TX

CONN MAGJACK 1PORT 100 BASE-TX

Supplier's Site
Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics - 60AC3098 - Newark, An Avnet Company
Chicago, IL, United States
Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics
60AC3098
Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics 60AC3098
RJ45 CONNECTOR, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

RJ45 CONNECTOR, JACK, 8P8C, SMT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat5; IP Rating:-; Connector Mounting:Surface Mount; Gender:Jack RoHS Compliant: Yes

Supplier's Site Datasheet
Modular Connectors / Ethernet Connectors - JV011I21NL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Modular Connectors / Ethernet Connectors
JV011I21NL
Modular Connectors / Ethernet Connectors JV011I21NL
Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN

Modular Connectors / Ethernet Connectors SMT 1X1 TAB DOWN

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 553-1601-5-ND 365-JV011I21NL JV011I21NL 17639-JV011I21NL 60AC3098 JV011I21NL
Product Name Modular/Ethernet Connector (RJ45) Jacks With Magnetics SMD Electronic Connector Modular Connector Jacks With Magnetics CONN MAGJACK 1PORT 100 BASE-TX Rj45 Connector, Jack, 8P8C, Smt; Modular Connector Type Pulse Electronics Modular Connectors / Ethernet Connectors
Category Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data