CONN JACK 2PORT PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 2 (Ganged); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
Modular Connectors / Ethernet Connectors RJ45, 1x2, 10G 4P PoE
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3933-ND | 60AC3091 | JTL-U1001NL |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics | Modular Connectors / Ethernet Connectors |
| Category | Modular Connector and RJ Connector |