With an extensive line of high-quality ethernet connector modules in our product lineup, Pulse Electronics Networking BU can easily supply the parts you need to develop your next ethernet product.
CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors RJ45 4P 10Base-T THT Connector
CONN JACK 1PORT 10G BASE-T PCB
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| Pulse Electronics Corporation | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | JT7-1119NL | 553-3523-ND | JT7-1119NL | JT7-1119NL | 60AC3097 |
| Product Name | RJ45 Connector | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Modular Connector Jacks With Magnetics | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Connector Type | Modular Connector and RJ Connector | RJ-11; RJ-45 | Modular Connector and RJ Connector | Automotive Connector; Modular Connector and RJ Connector | Modular Connector and RJ Connector |