CONN JACK 1PORT PCB
Modular Connectors / Ethernet Connectors RJ45 4P 10Base-T THT Connector
RJ45 CONNECTOR, JACK, 8P8C, THT; Modular Connector Type:RJ45 Jack; Port Configuration:1 x 1 (Port); No. of Positions / Loaded Contacts (per Port):8P8C; LAN Category:Cat3; IP Rating:-; Connector Mounting:Through Hole Mount RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 553-3222-ND | JT7-1115NL | 60AC3096 |
| Product Name | Modular/Ethernet Connector (RJ45) Jacks With Magnetics | Modular Connectors / Ethernet Connectors | Rj45 Connector, Jack, 8P8C, Tht; Modular Connector Type Pulse Electronics |
| Category | Modular Connector and RJ Connector | ||
| Connector Type | RJ-11; RJ-45 | Modular Connector and RJ Connector | Modular Connector and RJ Connector |
| Mounting | Through Hole | Panel Mount | Through Hole Mount |
| Gender | Female / Jack |